The TLC2932AIPW is a voltage-controlled oscillator (VCO) and phase frequency detector (PFD) integrated circuit for phase-locked loop systems, housed in a 14-pin TSSOP package. It operates with a VCO frequency range of 13 MHz to 32 MHz at 3 V, 13 MHz to 35 MHz at 3.3 V, and 15 MHz to 55 MHz at 5 V, with a temperature range of -20°C to 75°C. The VCO frequency is set by an external bias resistor (RBIAS), and output frequency can be selected as ×1 or ½× via the SELECT pin. The device includes inhibit functions for both VCO and PFD to enable power-down modes, and requires separate power supplies for logic and VCO to minimize cross-coupling.
Phase-Locked Loop Systems 14-TSSOP -20 to 75
Manufacturer: Texas Instruments
Win Source Part Number: 1108295-TLC2932AIPW
Packaging: Tube/Rail
Type: Phase Lock Loop (PLL)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.85 V to 5.25 V
Maximum Input Frequency: 55MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Phase-locked loop systems 14-TSSOP -20 to 75 Product overview: TLC2932AIPW from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-TLC2932AIPW can be used for catalog matching and distributor lookup.
"Phase Lock Loop (PLL) IC 55MHz 1 14-TSSOP (0.173"", 4.40mm Width)"
Phase Lock Loop (PLL) IC 55MHz 1 14-TSSOP (0.173", 4.40mm Width)
IC PLL SYSTEM HP 14-TSSOP
IC PHASE LOCK LOOP 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Timers | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
| Product Number | TLC2932AIPW | 1108295-TLC2932AIPW | 728-TLC2932AIPW | 296-19331-5-ND | TLC2932AIPW | TLC2932AIPW | TLC2932AIPW |
| Product Name | TLC2932A Phase-Locked Loop Systems | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - TLC2932AIPW | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Package Type | TSSOP | Surface Mount; 14-TSSOP | Rail/Tube | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Frequency | 60 MHz | 55 MHz | 75 MHz | 55 MHz | 55 MHz | 55 MHz | |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS |