Texas Instruments Quad 525kHz 16V TSSOP Operational Amplifier IC TLC27M4IPWRG4

Description
Quad Op-Amp, 525kHz BW, 1.1mV Vos, 16V, TSSOP-14 Product overview: TLC27M4IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4IPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op-Amp, 525kHz BW, 1.1mV Vos, 16V, TSSOP-14 Product overview: TLC27M4IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4IPWRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 525kHz 16V TSSOP Operational Amplifier IC
687-TLC27M4IPWRG4
Quad 525kHz 16V TSSOP Operational Amplifier IC 687-TLC27M4IPWRG4
Quad Op-Amp, 525kHz BW, 1.1mV Vos, 16V, TSSOP-14 Product overview: TLC27M4IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4IPWRG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 525kHz BW, 1.1mV Vos, 16V, TSSOP-14 Product overview: TLC27M4IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 525kHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 525kHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M4IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPWRG4 - 1268922-TLC27M4IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPWRG4
1268922-TLC27M4IPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPWRG4 1268922-TLC27M4IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268922-TLC27M4IPWRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268922-TLC27M4IPWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLC27M4IPWRG4 1268922-TLC27M4IPWRG4
Product Name Quad 525kHz 16V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M4IPWRG4
Standards RoHS
Supply Voltage (VS) 4 to 16 volts
Slew Rate 0.4300 V/µs
Unlock Full Specs
to access all available technical data