Texas Instruments TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier TLC27M2BIDRG4

Description
LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier - TLC27M2BIDRG4 - Texas Instruments
Dallas, TX, United States
TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier
TLC27M2BIDRG4
TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier TLC27M2BIDRG4
LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC -40 to 85

LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BIDRG4 - 1268906-TLC27M2BIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BIDRG4
1268906-TLC27M2BIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BIDRG4 1268906-TLC27M2BIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268906-TLC27M2BIDRG 4 Series: LinCMOS Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 0.7pA Voltage - Input Offset: 224μV Family Name: TLC27M2B Categories: Integrated Circuits (ICs) Operating Supply Current: 285μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 30mA SR - Slew Rate: 0.62 V/μs GBP - Gain Bandwidth Product: 635kHz Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V Alternative Parts (Cross-Reference): TS272AMD; TS27M2MD; TS27M2AMDT; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268906-TLC27M2BIDRG4
Series: LinCMOS
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 0.7pA
Voltage - Input Offset: 224μV
Family Name: TLC27M2B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 285μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 0.62 V/μs
GBP - Gain Bandwidth Product: 635kHz
Dual Supply Voltage (±): 4 V ~ 16 V, ±2 V ~ 8 V
Alternative Parts (Cross-Reference): TS272AMD; TS27M2MD; TS27M2AMDT;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 525kHz Operational Amplifier IC
687-TLC27M2BIDRG4
Dual 525kHz Operational Amplifier IC 687-TLC27M2BIDRG4
IC Opamp GP 525kHz 2Ch 8SOIC Product overview: TLC27M2BIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2BIDRG4 can be used for catalog matching and distributor lookup.

IC Opamp GP 525kHz 2Ch 8SOIC Product overview: TLC27M2BIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2BIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 635KHZ 8SOIC - 815-TLC27M2BIDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 635KHZ 8SOIC
815-TLC27M2BIDRG4
IC OPAMP GP 635KHZ 8SOIC 815-TLC27M2BIDRG4
IC OPAMP GP 635KHZ 8SOIC

IC OPAMP GP 635KHZ 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC27M2BIDRG4 1268906-TLC27M2BIDRG4 687-TLC27M2BIDRG4 815-TLC27M2BIDRG4
Product Name TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BIDRG4 Dual 525kHz Operational Amplifier IC IC OPAMP GP 635KHZ 8SOIC
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 8 volts
VOS 2 millivolts 0.2240 millivolts
Quiescent Current (IQ) 280 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data