Texas Instruments TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier TLC27M2BCDRG4

Description
LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier - TLC27M2BCDRG4 - Texas Instruments
Dallas, TX, United States
TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier
TLC27M2BCDRG4
TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier TLC27M2BCDRG4
LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC 0 to 70

LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BCDRG4 - 1108268-TLC27M2BCDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BCDRG4
1108268-TLC27M2BCDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BCDRG4 1108268-TLC27M2BCDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108268-TLC27M2BCDRG 4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.62 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 224μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 285μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 635kHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108268-TLC27M2BCDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.62 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 224μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 285μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 635kHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 525kHz 8V SOIC Operational Amplifier IC
687-TLC27M2BCDRG4
Dual 525kHz 8V SOIC Operational Amplifier IC 687-TLC27M2BCDRG4
Dual Op Amp, 525kHz BW, 224uV Vos, 8V Max Supply, 2-Ch, SOIC Product overview: TLC27M2BCDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2BCDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 525kHz BW, 224uV Vos, 8V Max Supply, 2-Ch, SOIC Product overview: TLC27M2BCDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 525kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 525kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27M2BCDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27M2BCDRG4 1108268-TLC27M2BCDRG4 687-TLC27M2BCDRG4
Product Name TLC27M2B LinCMOS(TM) Precision Dual Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27M2BCDRG4 Dual 525kHz 8V SOIC Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 8 volts
VOS 2 millivolts 0.2240 millivolts
Quiescent Current (IQ) 280 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data