Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L9IDRG4 TLC27L9IDRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099626-TLC27L9IDRG4 Packaging: Tape and Reel Number of Circuits: 4 Mounting: SMD (SMT) Number of Elements: 4 Power Dissipation: 950 mW Bandwidth: 85 kHz Slew Rate: 0.03 V/µs Gain Bandwidth Product: 85 kHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 65 dB Input Bias Current: 2 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: D Operating Supply Current: 57 µA Output Current per Channel: 30 mA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 16 V Min Supply Voltage: 4 V Nominal Supply Current: 92 µA Voltage Gain: 113.62 dB Input Offset Voltage (Vos): 900 µV Nominal Gain Bandwidth Product: 85 kHz Max I/O Voltage: 900 µV
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099626-TLC27L9IDRG4 Packaging: Tape and Reel Number of Circuits: 4 Mounting: SMD (SMT) Number of Elements: 4 Power Dissipation: 950 mW Bandwidth: 85 kHz Slew Rate: 0.03 V/µs Gain Bandwidth Product: 85 kHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 65 dB Input Bias Current: 2 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: D Operating Supply Current: 57 µA Output Current per Channel: 30 mA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 16 V Min Supply Voltage: 4 V Nominal Supply Current: 92 µA Voltage Gain: 113.62 dB Input Offset Voltage (Vos): 900 µV Nominal Gain Bandwidth Product: 85 kHz Max I/O Voltage: 900 µV
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L9IDRG4 - 1099626-TLC27L9IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L9IDRG4
1099626-TLC27L9IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L9IDRG4 1099626-TLC27L9IDRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099626-TLC27L9IDRG4 Packaging: Tape and Reel Number of Circuits: 4 Mounting: SMD (SMT) Number of Elements: 4 Power Dissipation: 950 mW Bandwidth: 85 kHz Slew Rate: 0.03 V/µs Gain Bandwidth Product: 85 kHz Number of Channels: 4 Number of Pins: 14 Common Mode Rejection Ratio: 65 dB Input Bias Current: 2 nA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: D Operating Supply Current: 57 µA Output Current per Channel: 30 mA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 16 V Min Supply Voltage: 4 V Nominal Supply Current: 92 µA Voltage Gain: 113.62 dB Input Offset Voltage (Vos): 900 µV Nominal Gain Bandwidth Product: 85 kHz Max I/O Voltage: 900 µV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099626-TLC27L9IDRG4
Packaging: Tape and Reel
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Elements: 4
Power Dissipation: 950 mW
Bandwidth: 85 kHz
Slew Rate: 0.03 V/µs
Gain Bandwidth Product: 85 kHz
Number of Channels: 4
Number of Pins: 14
Common Mode Rejection Ratio: 65 dB
Input Bias Current: 2 nA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: D
Operating Supply Current: 57 µA
Output Current per Channel: 30 mA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 16 V
Min Supply Voltage: 4 V
Nominal Supply Current: 92 µA
Voltage Gain: 113.62 dB
Input Offset Voltage (Vos): 900 µV
Nominal Gain Bandwidth Product: 85 kHz
Max I/O Voltage: 900 µV

Buy Now
Singapore, Singapore
Quad 85kHz 16V SOIC Operational Amplifier IC
687-TLC27L9IDRG4
Quad 85kHz 16V SOIC Operational Amplifier IC 687-TLC27L9IDRG4
Quad Op Amp, 85kHz BW, 210uV Vos, 16V, SOIC-14 Product overview: TLC27L9IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L9IDRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 85kHz BW, 210uV Vos, 16V, SOIC-14 Product overview: TLC27L9IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 85kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 85kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L9IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1099626-TLC27L9IDRG4 687-TLC27L9IDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L9IDRG4 Quad 85kHz 16V SOIC Operational Amplifier IC
Standards RoHS RoHS
Source Current (IS) 0.0570 milliamps
VOS 0.9000 millivolts
IBIAS 0.0020 µA
GBW 0.0850 MHz
Unlock Full Specs
to access all available technical data