Texas Instruments Standard Linear and Logic No. Of Amplifiers Texas Instruments TLC27L7ID.

Description
No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Description
No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Texas Instruments - 15AC4655 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Texas Instruments
15AC4655
No. Of Amplifiers Texas Instruments 15AC4655
No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

No. of Amplifiers:2 Amplifier; Bandwidth:85kHz; Slew Rate:0.03V/µs; Supply Voltage Range:4V to 16V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 15AC4655
Product Name No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-409 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Low-Power SOIC Video Amps And Module - 737-LT1187CS8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Video / Wideband Amplifiers
Package Type Tube
View Details
Linear - Comparators - ALD2301SAIL - Lingto Electronic Limited
Advanced Linear Devices, Inc.
Specs
Device Type Comparators
View Details
2 suppliers