Texas Instruments TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier TLC27L4AIDRG4

Description
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier - TLC27L4AIDRG4 - Texas Instruments
Dallas, TX, United States
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier
TLC27L4AIDRG4
TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier TLC27L4AIDRG4
LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC -40 to 85

LinCMOS(TM) Precision quad Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4AIDRG4 - 1108254-TLC27L4AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4AIDRG4
1108254-TLC27L4AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4AIDRG4 1108254-TLC27L4AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108254-TLC27L4AIDRG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 57μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 110kHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108254-TLC27L4AIDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 57μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
85kHz 16V Operational Amplifier IC - 687-TLC27L4AIDRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85kHz 16V Operational Amplifier IC
687-TLC27L4AIDRG4
85kHz 16V Operational Amplifier IC 687-TLC27L4AIDRG4
4-Ch Op Amp GP 85kHz 16V 14SOIC Product overview: TLC27L4AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4AIDRG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp GP 85kHz 16V 14SOIC Product overview: TLC27L4AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC27L4AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC27L4AIDRG4 1108254-TLC27L4AIDRG4 687-TLC27L4AIDRG4
Product Name TLC27L4A LinCMOS(TM) Precision quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC27L4AIDRG4 85kHz 16V Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts
VOS 5 millivolts 0.9000 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA106 Precision Fixed-Gain Differential Amplifier - INA106U - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers