Texas Instruments TLC274A LinCMOS(TM) Precision Quad Operational Amplifier TLC274AIDRG4

Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet
Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC274A LinCMOS(TM) Precision Quad Operational Amplifier - TLC274AIDRG4 - Texas Instruments
Dallas, TX, United States
TLC274A LinCMOS(TM) Precision Quad Operational Amplifier
TLC274AIDRG4
TLC274A LinCMOS(TM) Precision Quad Operational Amplifier TLC274AIDRG4
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85

LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274AIDRG4 - 212989-TLC274AIDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274AIDRG4
212989-TLC274AIDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274AIDRG4 212989-TLC274AIDRG4
Manufacturer: Texas Instruments Win Source Part Number: 212989-TLC274AIDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 3.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 212989-TLC274AIDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.7MHz 3.6V Operational Amplifier IC
687-TLC274AIDRG4
1.7MHz 3.6V Operational Amplifier IC 687-TLC274AIDRG4
4-Ch Op Amp GP 1.7MHz 3.6V/µs 14SOIC Product overview: TLC274AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274AIDRG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp GP 1.7MHz 3.6V/µs 14SOIC Product overview: TLC274AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274AIDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 2.2MHZ 14SOIC - 815-TLC274AIDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2.2MHZ 14SOIC
815-TLC274AIDRG4
IC OPAMP GP 2.2MHZ 14SOIC 815-TLC274AIDRG4
IC OPAMP GP 2.2MHZ 14SOIC

IC OPAMP GP 2.2MHZ 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC274AIDRG4 212989-TLC274AIDRG4 687-TLC274AIDRG4 815-TLC274AIDRG4
Product Name TLC274A LinCMOS(TM) Precision Quad Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274AIDRG4 1.7MHz 3.6V Operational Amplifier IC IC OPAMP GP 2.2MHZ 14SOIC
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 4 to 16 volts 4 to 16 volts
VOS 5 millivolts 0.9000 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers