Texas Instruments TLC274A LinCMOS(TM) Precision Quad Operational Amplifier TLC274ACDRG4

Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet
Description
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC274A LinCMOS(TM) Precision Quad Operational Amplifier - TLC274ACDRG4 - Texas Instruments
Dallas, TX, United States
TLC274A LinCMOS(TM) Precision Quad Operational Amplifier
TLC274ACDRG4
TLC274A LinCMOS(TM) Precision Quad Operational Amplifier TLC274ACDRG4
LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC 0 to 70

LinCMOS(TM) Precision Quad Operational Amplifier 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
1.7MHz Operational Amplifier IC
687-TLC274ACDRG4
1.7MHz Operational Amplifier IC 687-TLC274ACDRG4
4-Ch Op Amp GP 1.7MHz 14SOIC Product overview: TLC274ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274ACDRG4 can be used for catalog matching and distributor lookup.

4-Ch Op Amp GP 1.7MHz 14SOIC Product overview: TLC274ACDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC274ACDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274ACDRG4 - 1108217-TLC274ACDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274ACDRG4
1108217-TLC274ACDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274ACDRG4 1108217-TLC274ACDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108217-TLC274ACDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V Operating Supply Current: 3.8mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108217-TLC274ACDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 16 V, ±1.5 V to 8 V
Operating Supply Current: 3.8mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OPAMP GP 2.2MHZ 14SOIC - 815-TLC274ACDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2.2MHZ 14SOIC
815-TLC274ACDRG4
IC OPAMP GP 2.2MHZ 14SOIC 815-TLC274ACDRG4
IC OPAMP GP 2.2MHZ 14SOIC

IC OPAMP GP 2.2MHZ 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number TLC274ACDRG4 687-TLC274ACDRG4 1108217-TLC274ACDRG4 815-TLC274ACDRG4
Product Name TLC274A LinCMOS(TM) Precision Quad Operational Amplifier 1.7MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC274ACDRG4 IC OPAMP GP 2.2MHZ 14SOIC
Standards RoHS RoHS
Supply Voltage (VS) 3 to 16 volts 3 to 16 volts 3 to 16 volts
VOS 5 millivolts 0.9000 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

LM158 Dual General-Purpose Operational Amplifier - 5962-8771001PA - Texas Instruments
Specs
VOS 5 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118U-ND - 205174-INA118U-ND - Win Source Electronics
Specs
Supply Voltage (VS) 2.7 to 36 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details
2 suppliers
 - CLC420AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers