Dual Single Supply Operational Amplifier 8-PDIP
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLC272P-M |
| Product Name | TLC272 Dual Single Supply Operational Amplifier |
| Supply Voltage (VS) | 3 to 16 volts |
| VOS | 10 millivolts |
| Quiescent Current (IQ) | 1600 microamps |
| CMRR | 65 dB |
| GBW | 1.7 MHz |