The TLC272AIDRG4 is a precision dual operational amplifier in an 8-pin SOIC package measuring 4.9mm × 6mm, designed for single-supply operation over a temperature range of -40°C to 85°C with supply voltages from 4V to 16V. It features a typical input impedance greater than 10¹² Ω, a noise level of 10.8nV/√Hz at 1kHz, and an output voltage range that includes the negative rail. The device includes ESD-protection circuitry and latch-up immunity, with offset voltage grades optimized for precision applications.
LinCMOS(TM) Precision Dual Operational Amplifier 8-SOIC -40 to 85
Dual Op Amp, 1.7MHz BW, 60dB CMRR, 900uV Vos, 16V, 8-SOIC Product overview: TLC272AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.7MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.7MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC272AIDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083750-TLC272AIDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 1.4mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC272AIDRG4 | 687-TLC272AIDRG4 | 083750-TLC272AIDRG4 |
| Product Name | TLC272A LinCMOS(TM) Precision Dual Operational Amplifier | Dual 1.7MHz 16V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC272AIDRG4 |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 3 to 16 volts | 4 to 16 volts | 4 to 16 volts |
| VOS | 5 millivolts | 0.9000 millivolts | |
| Quiescent Current (IQ) | 1600 microamps | ||
| CMRR | 65 dB |