Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271AIPG4 TLC271AIPG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 217809-TLC271AIPG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 950μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 217809-TLC271AIPG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 950μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271AIPG4 - 217809-TLC271AIPG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271AIPG4
217809-TLC271AIPG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271AIPG4 217809-TLC271AIPG4
Manufacturer: Texas Instruments Win Source Part Number: 217809-TLC271AIPG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 5.3 V/μs Current - Input Bias: 0.7pA Voltage - Input Offset: 900μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V Operating Supply Current: 950μA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 2.2MHz Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 217809-TLC271AIPG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5.3 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 16 V, ±2 V to 8 V
Operating Supply Current: 950μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 2.2MHz
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
2.2MHZ Operational Amplifier IC - 687-TLC271AIPG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2MHZ Operational Amplifier IC
687-TLC271AIPG4
2.2MHZ Operational Amplifier IC 687-TLC271AIPG4
IC OPAMP GP 2.2MHZ 8DIP Product overview: TLC271AIPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271AIPG4 can be used for catalog matching and distributor lookup.

IC OPAMP GP 2.2MHZ 8DIP Product overview: TLC271AIPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.2MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC271AIPG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 217809-TLC271AIPG4 687-TLC271AIPG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC271AIPG4 2.2MHZ Operational Amplifier IC
Supply Voltage (VS) 4 to 16 volts
Source Current (IS) 0.9500 milliamps
VOS 0.9000 millivolts
IBIAS 7.00E-7 µA
GBW 2.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail Precision Operational Amplifier - ALD1702BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Operational Amplifier IC - 687-CLC428AJE-TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 500 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
 - CA3080M-G - Rochester Electronics
Specs
Standards RoHS
Package Type SOIC; SOIC8
Life Cycle Stage Rochester Active
View Details
4 suppliers