Texas Instruments TLC2654A Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier TLC2654AI-8DG4

Description
Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2654A Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier - TLC2654AI-8DG4 - Texas Instruments
Dallas, TX, United States
TLC2654A Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier
TLC2654AI-8DG4
TLC2654A Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier TLC2654AI-8DG4
Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC

Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654AI-8DG4 - 1268844-TLC2654AI-8DG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654AI-8DG4
1268844-TLC2654AI-8DG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654AI-8DG4 1268844-TLC2654AI-8DG4
Manufacturer: Texas Instruments Win Source Part Number: 1268844-TLC2654AI-8D G4 Series: LinCMOS Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 50pA Voltage - Input Offset: 4μV Family Name: TLC2654A Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 50mA SR - Slew Rate: 3.7 V/μs GBP - Gain Bandwidth Product: 1.9MHz Dual Supply Voltage (±): 4.6 V ~ 16 V, ±2.3 V ~ 8 V Alternative Parts (Cross-Reference): LTC1050CS8#TR; LTC1050HS8#TR; LTC1050HS8; Introduction Date: February 15, 2004 ECCN: EAR99 Country of Origin: Mexico, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268844-TLC2654AI-8DG4
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 50pA
Voltage - Input Offset: 4μV
Family Name: TLC2654A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 50mA
SR - Slew Rate: 3.7 V/μs
GBP - Gain Bandwidth Product: 1.9MHz
Dual Supply Voltage (±): 4.6 V ~ 16 V, ±2.3 V ~ 8 V
Alternative Parts (Cross-Reference): LTC1050CS8#TR; LTC1050HS8#TR; LTC1050HS8;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.9MHz Operational Amplifier IC
687-TLC2654AI-8DG4
1.9MHz Operational Amplifier IC 687-TLC2654AI-8DG4
1.9MHz Op Amp 1Ch 8SOIC GP Amplifier IC Product overview: TLC2654AI-8DG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654AI-8DG4 can be used for catalog matching and distributor lookup.

1.9MHz Op Amp 1Ch 8SOIC GP Amplifier IC Product overview: TLC2654AI-8DG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2654AI-8DG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2654AI-8DG4 1268844-TLC2654AI-8DG4 687-TLC2654AI-8DG4
Product Name TLC2654A Advanced LinCMOS(TM) Low-Noise Chopper-Stabilized Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2654AI-8DG4 1.9MHz Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 4.6 to 16 volts 8 volts
VOS 0.0100 millivolts 0.0040 millivolts
Quiescent Current (IQ) 2400 microamps
CMRR 110 dB
Unlock Full Specs
to access all available technical data