The TLC25L2CDG4 is a dual low-voltage operational amplifier from Texas Instruments, designed for low-power applications. It operates with supply voltages ranging from 1.4 V to 16 V and supports true single-supply operation. The device features a common-mode input voltage that includes the negative rail, making it suitable for various applications, including battery-powered devices. This operational amplifier offers low input offset voltages, available in grades of 2 mV, 5 mV, or 10 mV maximum, and exhibits low noise characteristics, with a typical noise level of 30 nV/,àöHz at 1 kHz. The high input impedance and low input bias currents make it ideal for interfacing with high-impedance elements and applications requiring minimal offset errors. The TLC25L2CDG4 is characterized for operation within a temperature range of 0°C to 70°C and includes internal electrostatic discharge (ESD) protection up to 2000 V, ensuring reliability in various environments. It is available in an 8-pin small-outline package, facilitating integration into compact designs. This operational amplifier is well-suited for applications such as transducer interfacing, active filters, and signal buffering.
Dual uPower Low-Voltage Operational Amplifier 8-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLC25L2CDG4 |
| Product Name | TLC25L2 Dual uPower Low-Voltage Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 1.4 to 16 volts |
| VOS | 10 millivolts |
| Quiescent Current (IQ) | 17 microamps |
| CMRR | 65 dB |