Quad Op Amp, 1.7MHz BW, 900uV Vos, 4.5mA, SOIC-14 Product overview: TLC254ACDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.7MHz, 4.5mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.7MHz, 4.5mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC254ACDG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 720820-TLC254ACDG4
Manufacturer Homepage: www.ti.com
Reference case: SOP14
Reference Date Code: 06+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC254ACDG4 | 720820-TLC254ACDG4 |
| Product Name | Quad 1.7MHz 4.5mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC254ACDG4 |
| Standards | RoHS | |
| Supply Voltage (VS) | 8 volts | |
| Slew Rate | 3.6 V/µs |