Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) TLC2543ING4

Description
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TLC2543ING4-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
TLC2543ING4-ND
Analog to Digital Converters (ADC) TLC2543ING4-ND
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP

12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TLC2543ING4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TLC2543ING4
Data Acquisition - Analog to Digital Converters (ADC) TLC2543ING4
IC ADC 12BIT SAR 20DIP

IC ADC 12BIT SAR 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - TLC2543ING4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
TLC2543ING4
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) TLC2543ING4
IC ADC 12BIT SAR 20DIP

IC ADC 12BIT SAR 20DIP

Supplier's Site
Analog to Digital Converters (ADC) - TLC2543ING4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TLC2543ING4
Analog to Digital Converters (ADC) TLC2543ING4
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP

12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number TLC2543ING4-ND TLC2543ING4 TLC2543ING4 TLC2543ING4
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI
Package Type DIP; PDIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 12 bits 12 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
10BIT Analog-to-Digital Converter IC - 768-SI8901B-A02-GS - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type I2C, SMBus
Package Type Tube
Packing Method Tube
View Details
4 suppliers