The TLC2543CFNR is a 12-bit analog-to-digital converter with 11 analog input channels and serial control, packaged in a 20-pin plastic small outline (DW) configuration. It features an on-chip sample-and-hold function, 10-µs conversion time, programmable MSB or LSB first, programmable power down, and programmable output data length. The device operates with a 4.1-MHz I/O clock and supports unipolar or bipolar output. It is characterized for operation from 0°C to 70°C and includes three built-in self-test modes. The converter uses CMOS technology with differential high-impedance reference inputs for ratiometric conversion.
12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. 20-PLCC
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
IC ADC 12BIT SAR 20PLCC
IC ADC 12BIT SAR 20PLCC
12 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC2543CFNR | TLC2543CFNR-ND | TLC2543CFNR | TLC2543CFNR | TLC2543CFNR |
| Product Name | TLC2543 12-Bit 66 kSPS ADC Ser. Out, Pgrmable MSB/LSB First, Pgrmable Power Down/Output Data Length, 11 Ch. | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,PLCC,SOIC,SSOP | PLCC; 20-LCC (J-Lead) | 20-LCC (J-Lead) | 20-LCC (J-Lead) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 1 LSB |