Quad Low-Noise Rail-To-Rail Operational Amplifier 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1268798-TLC2274IPWG4
Series: LinCMOS
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Family Name: TLC2274
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.8mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Output Current per Channel: 50mA
SR - Slew Rate: 3.6 V/μs
GBP - Gain Bandwidth Product: 2.25MHz
Dual Supply Voltage (±): 4.4 V ~ 16 V, ±2.2 V ~ 8 V
Alternative Parts (Cross-Reference): EL5412IREZ-T7; EL5410CR-T13; EL5412IRE;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
4-Ch Op Amp, 2.18MHz GBW, RRO, 14-TSSOP Product overview: TLC2274IPWG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.18MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.18MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274IPWG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2274IPWG4 | 1268798-TLC2274IPWG4 | 687-TLC2274IPWG4 |
| Product Name | TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274IPWG4 | 2.18MHz TSSOP Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | |
| VOS | 2.5 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 1500 microamps | ||
| CMRR | 70 dB |