Texas Instruments TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier TLC2274CDRG4

Description
Quad Low-Noise Rail-To-Rail Operational Amplifier 14-SOIC
Request a Quote Datasheet
Description
Quad Low-Noise Rail-To-Rail Operational Amplifier 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier - TLC2274CDRG4 - Texas Instruments
Dallas, TX, United States
TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier
TLC2274CDRG4
TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier TLC2274CDRG4
Quad Low-Noise Rail-To-Rail Operational Amplifier 14-SOIC

Quad Low-Noise Rail-To-Rail Operational Amplifier 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 2.18MHz 8V SOIC Operational Amplifier IC
687-TLC2274CDRG4
Quad 2.18MHz 8V SOIC Operational Amplifier IC 687-TLC2274CDRG4
Quad Op Amp, 2.18MHz BW, 300uV Vos, 8V Op, 14-SOIC Product overview: TLC2274CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274CDRG4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.18MHz BW, 300uV Vos, 8V Op, 14-SOIC Product overview: TLC2274CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.18MHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.18MHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274CDRG4 - 1108137-TLC2274CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274CDRG4
1108137-TLC2274CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274CDRG4 1108137-TLC2274CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1108137-TLC2274CDRG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 4.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108137-TLC2274CDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 4.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2274CDRG4 687-TLC2274CDRG4 1108137-TLC2274CDRG4
Product Name TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier Quad 2.18MHz 8V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2274CDRG4
Standards RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 to 16 volts
VOS 2.5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data