The TLC2274A is a quad operational amplifier with rail-to-rail output performance, designed for single- or split-supply applications. It offers a typical gain bandwidth of 2.2 MHz and a slew rate of 3.6 V/μs, with a maximum input offset voltage of 950 μV at 25°C. The device features low input bias current of 1 pA and low noise of 9 nV/√Hz at 1 kHz. It is available in a 14-pin TSSOP package measuring 4.40 mm × 5.00 mm and is qualified for operation from -40°C to 125°C. Common-mode input voltage range includes the negative rail, making it suitable for interfacing with analog-to-digital converters and battery-powered systems.
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-TSSOP -40 to 125
IC OPAMP GP 2.25MHZ RRO 14TSSOP
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC2274AIPWG4 | 815-TLC2274AIPWG4 |
| Product Name | TLC2274A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier | IC OPAMP GP 2.25MHZ RRO 14TSSOP |
| Standards | RoHS | |
| Supply Voltage (VS) | 4.4 to 16 volts | |
| VOS | 0.9500 millivolts | |
| Quiescent Current (IQ) | 1500 microamps | |
| CMRR | 70 dB |