Texas Instruments TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier TLC2272MDRG4

Description
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 8-SOIC
Request a Quote Datasheet
Description
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - TLC2272MDRG4 - Texas Instruments
Dallas, TX, United States
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier
TLC2272MDRG4
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier TLC2272MDRG4
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 8-SOIC

Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier 8-SOIC

Buy Now Datasheet
Dual 2.18MHz 3.6V 8V Operational Amplifier IC - 687-TLC2272MDRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2.18MHz 3.6V 8V Operational Amplifier IC
687-TLC2272MDRG4
Dual 2.18MHz 3.6V 8V Operational Amplifier IC 687-TLC2272MDRG4
Dual Op Amp, 2.18MHz BW, 3.6V/µs SR, 60pA Ib, 300uV Vos, 8V-16V Product overview: TLC2272MDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 3.6V, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 3.6V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272MDRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 2.18MHz BW, 3.6V/µs SR, 60pA Ib, 300uV Vos, 8V-16V Product overview: TLC2272MDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.18MHz, 3.6V, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2.18MHz, 3.6V, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2272MDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272MDRG4 - 043135-TLC2272MDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272MDRG4
043135-TLC2272MDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272MDRG4 043135-TLC2272MDRG4
Manufacturer: Texas Instruments Win Source Part Number: 043135-TLC2272MDRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.6 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 300μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V Operating Supply Current: 2.4mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2.25MHz Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 043135-TLC2272MDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.6 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 2.4mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2.25MHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272MDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TLC2272MDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TLC2272MDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2272MDRG4
Operational Amplifiers - Op Amps TLC2272MDRG4
Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp

Operational Amplifiers - Op Amps Rail-To-Rail Dual Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2272MDRG4 687-TLC2272MDRG4 043135-TLC2272MDRG4 TLC2272MDRG4 TLC2272MDRG4
Product Name TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier Dual 2.18MHz 3.6V 8V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2272MDRG4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts 4.4 to 16 volts
VOS 2.5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data