The TLC2272 is a dual operational amplifier with rail-to-rail output swing, designed for single- and split-supply applications. It offers a typical gain-bandwidth of 2.2 MHz, a slew rate of 3.6 V/μs, and a low input noise of 9 nV/√Hz at 1 kHz. The device supports a common-mode input voltage range that includes the negative rail and features an input offset voltage maximum of 950 μV at 25°C for the A-family variants. It is available in an SOIC-8 package measuring 3.91 mm × 4.90 mm, with an operating temperature range from -40°C to 125°C for automotive-grade variants. The TLC2272IDG4 is a member of the TLC2272 series, which is fully specified for operation at both 5 V and ±5 V supplies.
Dual Low-Noise Rail-To-Rail Operational Amplifier 8-SOIC
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2272IDG4 | TLC2272IDG4 |
| Product Name | TLC2272 Dual Low-Noise Rail-To-Rail Operational Amplifier | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 4.4 to 16 volts | |
| VOS | 2.5 millivolts | |
| Quiescent Current (IQ) | 1500 microamps | |
| CMRR | 70 dB |