The TLC2264 is a quad operational amplifier with rail-to-rail output performance for increased dynamic range in single- or split-supply applications. It features a typical input noise voltage of 12 nV/√Hz at 1 kHz, input bias current of 1 pA, and maximum supply current of 500 µA per amplifier. The device supports operation from 5 V to 16 V single-supply or ±2.5 V to ±8 V dual-supply, with a common-mode input voltage range that includes the negative rail. The TLC2264IN variant is packaged in a 14-pin plastic dual in-line package (PDIP), with dimensions of 506 mm in length, 13.97 mm in width, and 11230 µm in thickness. It is fully specified for operation from -40°C to 125°C with an input offset voltage of 2.5 mV maximum at 25°C. This device is suitable for battery-powered applications and high-impedance signal conditioning, offering enhanced performance over predecessors like the TLC27M2 and TS27M2.
Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 043134-TLC2264INE4
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
4-Ch Op Amp, 710kHz GBW, RRO, 14-Pin DIP Product overview: TLC2264INE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 710kHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 710kHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264INE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2264INE4 | 043134-TLC2264INE4 | 687-TLC2264INE4 |
| Product Name | TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264INE4 | 710kHz DIP Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts |
| VOS | 2.5 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 250 microamps | ||
| CMRR | 70 dB |