Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-SOIC
Quad Op Amp, 710kHz GBW, Rail-to-Rail, 4-Ch, 16V Product overview: TLC2264IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 710kHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 710kHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108111-TLC2264IDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 850μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2264IDRG4 | 687-TLC2264IDRG4 | 1108111-TLC2264IDRG4 |
| Product Name | TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Quad 710kHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264IDRG4 |
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts |
| VOS | 2.5 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 250 microamps | ||
| CMRR | 70 dB | ||
| GBW | 0.7100 MHz | 0.7300 MHz |