The TLC2264CDRG4 is a quad rail-to-rail operational amplifier in a 14-pin SOIC package, operating from 0°C to 70°C with a maximum input offset voltage of 2.5 mV. It features a supply current of 500 µA max per amplifier, 12 nV/√Hz input noise at 1 kHz, and common-mode input voltage range including the negative rail. The device supports both single- and split-supply operation and is designed for battery-powered and high-impedance signal conditioning applications, including interfacing with analog-to-digital converters.
Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 14-SOIC 0 to 70
Quad Op Amp, 710kHz GBW, 8V, 4-Ch, 14-SOIC Product overview: TLC2264CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 710kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 710kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2264CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268764-TLC2264CDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Signal Processing
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2264CDRG4 | 687-TLC2264CDRG4 | 1268764-TLC2264CDRG4 |
| Product Name | TLC2264 Quad Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Quad 710kHz 8V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2264CDRG4 |
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | |
| VOS | 2.5 millivolts | ||
| Quiescent Current (IQ) | 250 microamps | ||
| CMRR | 70 dB | ||
| GBW | 0.7100 MHz |