The TLC2262IDRG4 is a dual rail-to-rail operational amplifier in an 8-pin SOIC package, designed for low-noise, low-power applications with single- or split-supply operation. It features a typical input noise voltage of 12 nV/√Hz at 1 kHz, a maximum supply current of 500 µA per amplifier, and a common-mode input range that includes the negative rail. The device has a maximum input offset voltage of 2.5 mV and operates over a temperature range of -40°C to 125°C. It is qualified for automotive applications and supports rail-to-rail output swing for increased dynamic range. The package is a SOIC (D) with 8 pins and is supplied in a large tape and reel configuration.
Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 212985-TLC2262IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 425μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Dual Op Amp, 820kHz BW, Rail-to-Rail, 8-SOIC Product overview: TLC2262IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 820kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 820kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2262IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2262IDRG4 | 212985-TLC2262IDRG4 | 687-TLC2262IDRG4 |
| Product Name | TLC2262 Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262IDRG4 | Dual 820kHz SOIC Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4.4 to 16 volts | 4.4 to 16 volts | 8 volts |
| VOS | 2.5 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 250 microamps | ||
| CMRR | 70 dB |