The TLC2262 is a dual operational amplifier with rail-to-rail output performance for increased dynamic range in single- or split-supply applications. It is available in an 8-pin SOIC package, measuring 6.4 mm in length and 5.2 mm in width, with a height of 1.75 mm. The device operates over a temperature range of 0°C to 70°C, features a maximum supply current of 500 µA per amplifier, a typical noise voltage of 12 nV/√Hz at 1 kHz, and an input bias current of 1 pA. The input offset voltage is specified at a maximum of 2.5 mV for the 'C' grade. It supports single-supply operation with a common-mode input range that includes the negative rail and is qualified for automotive applications with the 'Q' variant, though this variant is not applicable to the 'C' grade. The TLC2262CDRG4 is a version of the TLC2262C in a TSSOP package with a RoHS-compliant lead finish.
Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier 8-SOIC 0 to 70
Dual Op Amp, 710kHz GBW, Rail-to-Rail, 8-SOIC Product overview: TLC2262CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 710kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 710kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2262CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 212984-TLC2262CDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.55 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.4 V to 16 V, ±2.2 V to 8 V
Operating Supply Current: 425μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 730kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC OPAMP GP 730KHZ RRO 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | TLC2262CDRG4 | 687-TLC2262CDRG4 | 212984-TLC2262CDRG4 | 815-TLC2262CDRG4 |
| Product Name | TLC2262 Dual Advanced LinCMOS(TM) Rail-To-Rail Operational Amplifier | Dual 710kHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2262CDRG4 | IC OPAMP GP 730KHZ RRO 8SOIC |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | |
| VOS | 2.5 millivolts | 0.3000 millivolts | ||
| Quiescent Current (IQ) | 250 microamps | |||
| CMRR | 70 dB |