Texas Instruments TLC2202M Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier TLC2202MJGB

Description
Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2202M Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier - TLC2202MJGB - Texas Instruments
Dallas, TX, United States
TLC2202M Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier
TLC2202MJGB
TLC2202M Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier TLC2202MJGB
Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125

Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual Operational Amplifier IC
687-TLC2202MJGB
Dual Operational Amplifier IC 687-TLC2202MJGB
Low Noise Precision Advanced LinCMOS™ Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLC2202MJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202MJGB can be used for catalog matching and distributor lookup.

Low Noise Precision Advanced LinCMOS™ Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLC2202MJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202MJGB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202MJGB - 1268731-TLC2202MJGB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202MJGB
1268731-TLC2202MJGB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202MJGB 1268731-TLC2202MJGB
Manufacturer: Texas Instruments Win Source Part Number: 1268731-TLC2202MJGB Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268731-TLC2202MJGB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
 - TLC2202MJGB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1000uV Offset-Max, CMOS, CDIP8

Operational Amplifier, 2 Func, 1000uV Offset-Max, CMOS, CDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2202MJGB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2202MJGB
Instrumentation, OP Amps, Buffer Amps TLC2202MJGB
CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2202MJGB
Integrated Circuits (ICs) - Linear - Amplifiers TLC2202MJGB
LOW NOISE PRECISION ADVANCED LIN

LOW NOISE PRECISION ADVANCED LIN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2202MJGB 687-TLC2202MJGB 1268731-TLC2202MJGB TLC2202MJGB TLC2202MJGB TLC2202MJGB
Product Name TLC2202M Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier Dual Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202MJGB Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4.6 to 16 volts 4.6 volts
Bandwidth 1.9 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type Rail/Tube DIP; CDIP; CDIP8 DIP; CDIP; 8-CDIP (0.300\", 7.62mm) Through Hole
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

IC CLK BUFFER 1:9 500MHZ 28PLCC - 815-CDC111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 80 milliamps
View Details
2 suppliers
INA111 High Speed FET-Input Instrumentation Amplifier - INA111BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers