Texas Instruments TLC2202 Dual Low-Noise Precision Rail-To-Rail Operational Amplifier TLC2202IPE4

Description
Dual Low-Noise Precision Rail-To-Rail Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Dual Low-Noise Precision Rail-To-Rail Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2202 Dual Low-Noise Precision Rail-To-Rail  Operational Amplifier - TLC2202IPE4 - Texas Instruments
Dallas, TX, United States
TLC2202 Dual Low-Noise Precision Rail-To-Rail Operational Amplifier
TLC2202IPE4
TLC2202 Dual Low-Noise Precision Rail-To-Rail Operational Amplifier TLC2202IPE4
Dual Low-Noise Precision Rail-To-Rail Operational Amplifier 8-PDIP

Dual Low-Noise Precision Rail-To-Rail Operational Amplifier 8-PDIP

Buy Now Datasheet
Dual 1.9MHz 8V Operational Amplifier IC - 687-TLC2202IPE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.9MHz 8V Operational Amplifier IC
687-TLC2202IPE4
Dual 1.9MHz 8V Operational Amplifier IC 687-TLC2202IPE4
Dual Op Amp, 1.9MHz BW, Rail-to-Rail, 80dB CMRR, 100uV Vos, 8V Dual Supply Product overview: TLC2202IPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.9MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.9MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202IPE4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.9MHz BW, Rail-to-Rail, 80dB CMRR, 100uV Vos, 8V Dual Supply Product overview: TLC2202IPE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.9MHz, 8V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.9MHz, 8V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202IPE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202IPE4 - 212982-TLC2202IPE4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202IPE4
212982-TLC2202IPE4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202IPE4 212982-TLC2202IPE4
Manufacturer: Texas Instruments Win Source Part Number: 212982-TLC2202IPE4 Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.7 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V Operating Supply Current: 1.8mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 1.9MHz Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 212982-TLC2202IPE4
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.7 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.6 V to 16 V, ±2.3 V to 8 V
Operating Supply Current: 1.8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OPAMP GP 1.9MHZ RRO 8DIP - 815-TLC2202IPE4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1.9MHZ RRO 8DIP
815-TLC2202IPE4
IC OPAMP GP 1.9MHZ RRO 8DIP 815-TLC2202IPE4
IC OPAMP GP 1.9MHZ RRO 8DIP

IC OPAMP GP 1.9MHZ RRO 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
TLC2202IPE4
Precision Amplifiers TLC2202IPE4
Precision Amplifiers Dual Lo-Noise Prec Rail-to-Rail

Precision Amplifiers Dual Lo-Noise Prec Rail-to-Rail

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TLC2202IPE4 687-TLC2202IPE4 212982-TLC2202IPE4 815-TLC2202IPE4 TLC2202IPE4
Product Name TLC2202 Dual Low-Noise Precision Rail-To-Rail Operational Amplifier Dual 1.9MHz 8V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202IPE4 IC OPAMP GP 1.9MHZ RRO 8DIP Precision Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 4.6 to 16 volts 8 volts 4.6 to 16 volts
VOS 1 millivolts 0.1000 millivolts
Quiescent Current (IQ) 1300 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data