Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Operational Amplifier, 2 Func, 500uV Offset-Max, CMOS, CDIP8
Low Noise Precision Advanced LinCMOS™ Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLC2202AMJGB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202AMJGB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1015449-TLC2202AMJGB
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: LinCMOS™
Package: Tube
Number of Circuits: 2
Standard Package: 1
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 2.7V/µs
Gain Bandwidth Product: 1.9 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 80 µV
Current - Supply: 1.8mA (x2 Channels)
Current - Output / Channel: 50 mA
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-TLC2202AMJGB,215
Base Product Number: TLC2202
Voltage - Supply Span (Min): 4.6 V
Voltage - Supply Span (Max): 16 V
IC CMOS 2 CIRCUIT 8CDIP
IC CMOS 2 CIRCUIT 8CDIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2202AMJGB | TLC2202AMJGB | 687-TLC2202AMJGB | 1015449-TLC2202AMJGB | TLC2202AMJGB | TLC2202AMJGB | TLC2202AMJGB |
| Product Name | TLC2202AM Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier | Dual Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; CDIP; CDIP8 | Rail/Tube | 8-CDIP (0.300", 7.62mm) | Through Hole | 8-CDIP (0.300, 7.62mm) | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Active | Active | Active | ||||
| Supply Voltage (VS) | 4.6 to 16 volts | 4.6 volts | 16 volts | ||||
| Bandwidth | 1.9 MHz | 1.9 MHz | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |