Texas Instruments TLC2202AM Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier TLC2202AMJG

Description
Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote
Description
Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2202AMJG is a dual operational amplifier designed for low noise and precision applications, utilizing Texas Instruments' Advanced LinCMOS technology. It features a maximum input offset voltage of 500 µV and excellent offset voltage stability of 0.5 µV/°C, making it suitable for high-precision signal conditioning. The device offers a rail-to-rail output swing and is fully specified for both single-supply and split-supply operation, accommodating a common-mode input voltage range that includes the negative rail. With a low input bias current of 1 pA at 25°C and a noise performance of 30 nV/,àöHz at 10 Hz and 12 nV/,àöHz at 1 kHz, the TLC2202AMJG is ideal for applications requiring minimal noise interference. It is characterized for operation over a temperature range of -55°C to 125°C, ensuring reliability in extreme conditions. The device is also designed to withstand surge currents of up to -100 mA and includes internal ESD protection for voltages up to 2000 V, enhancing its robustness in various applications.

Datasheet Summary
Powered by GS/AI

The TLC2202AMJG is a dual operational amplifier designed for low noise and precision applications, utilizing Texas Instruments' Advanced LinCMOS technology. It features a maximum input offset voltage of 500 µV and excellent offset voltage stability of 0.5 µV/°C, making it suitable for high-precision signal conditioning. The device offers a rail-to-rail output swing and is fully specified for both single-supply and split-supply operation, accommodating a common-mode input voltage range that includes the negative rail. With a low input bias current of 1 pA at 25°C and a noise performance of 30 nV/,àöHz at 10 Hz and 12 nV/,àöHz at 1 kHz, the TLC2202AMJG is ideal for applications requiring minimal noise interference. It is characterized for operation over a temperature range of -55°C to 125°C, ensuring reliability in extreme conditions. The device is also designed to withstand surge currents of up to -100 mA and includes internal ESD protection for voltages up to 2000 V, enhancing its robustness in various applications.

Suppliers

Company
Product
Description
Supplier Links
TLC2202AM Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier - TLC2202AMJG - Texas Instruments
Dallas, TX, United States
TLC2202AM Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier
TLC2202AMJG
TLC2202AM Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier TLC2202AMJG
Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125

Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual Operational Amplifier IC
687-TLC2202AMJG
Dual Operational Amplifier IC 687-TLC2202AMJG
Low Noise Precision Advanced LinCMOS™ Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLC2202AMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202AMJG can be used for catalog matching and distributor lookup.

Low Noise Precision Advanced LinCMOS™ Dual Operational Amplifier 8-CDIP -55 to 125 Product overview: TLC2202AMJG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2202AMJG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202AMJG - 1268724-TLC2202AMJG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202AMJG
1268724-TLC2202AMJG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202AMJG 1268724-TLC2202AMJG
Manufacturer: Texas Instruments Win Source Part Number: 1268724-TLC2202AMJG Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268724-TLC2202AMJG
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2202AMJG
Integrated Circuits (ICs) - Linear - Amplifiers TLC2202AMJG
LOW NOISE PRECISION ADVANCED LIN

LOW NOISE PRECISION ADVANCED LIN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2202AMJG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2202AMJG
Instrumentation, OP Amps, Buffer Amps TLC2202AMJG
CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2202AMJG 687-TLC2202AMJG 1268724-TLC2202AMJG TLC2202AMJG TLC2202AMJG
Product Name TLC2202AM Low Noise Precision Advanced LinCMOS(TM) Dual Operational Amplifier Dual Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2202AMJG Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.6 to 16 volts 4.6 volts
Bandwidth 1.9 MHz
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Type Rail/Tube Through Hole DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
Slew Rate 2.70E-6 V/µs 2.7 V/µs
Unlock Full Specs
to access all available technical data