The TLC2201 is a precision, low-noise operational amplifier with rail-to-rail output swing that includes the negative rail, designed for high-impedance, low-level signal conditioning in single- or split-supply configurations. It is available in an 8-pin SOIC package with dimensions supporting 75 units per tube or 2500 per reel. The TLC2201IDG4 variant operates over the temperature range of -40°C to 85°C, features a maximum input offset voltage of 500 µV, an input voltage noise of 30 nV/√Hz at 1 kHz, and an input bias current of 1 pA at 25°C. Internal ESD protection meets MIL-PRF-38535, Method 3015.2. The device supports surge current tolerance up to -100 mA without latch-up.
Low Noise Precision Rail-To-Rail Output Operational Amplifier 8-SOIC
Operational Amplifier, 1 Func, 650uV Offset-Max, CMOS, PDSO8
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2201IDG4 | TLC2201IDG4 |
| Product Name | TLC2201 Low Noise Precision Rail-To-Rail Output Operational Amplifier | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 4.6 to 16 volts | |
| VOS | 0.5000 millivolts | |
| Quiescent Current (IQ) | 1500 microamps | |
| CMRR | 85 dB |