Texas Instruments TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier TLC2201AMFKB

Description
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - TLC2201AMFKB - Texas Instruments
Dallas, TX, United States
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier
TLC2201AMFKB
TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier TLC2201AMFKB
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 20-LCCC -55 to 125

Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201AMFKB - 1268716-TLC2201AMFKB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201AMFKB
1268716-TLC2201AMFKB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201AMFKB 1268716-TLC2201AMFKB
Manufacturer: Texas Instruments Win Source Part Number: 1268716-TLC2201AMFKB Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268716-TLC2201AMFKB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-TLC2201AMFKB
Operational Amplifier IC 687-TLC2201AMFKB
Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 20-LCCC -55 to 125 Product overview: TLC2201AMFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2201AMFKB can be used for catalog matching and distributor lookup.

Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier 20-LCCC -55 to 125 Product overview: TLC2201AMFKB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2201AMFKB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLC2201AMFKB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 400uV Offset-Max, CMOS, CQCC20

Operational Amplifier, 1 Func, 400uV Offset-Max, CMOS, CQCC20

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC2201AMFKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2201AMFKB
Instrumentation, OP Amps, Buffer Amps TLC2201AMFKB
CMOS Amplifier 1 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)

CMOS Amplifier 1 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2201AMFKB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2201AMFKB
Integrated Circuits (ICs) - Linear - Amplifiers TLC2201AMFKB
IC CMOS 1 CIRCUIT 20LCCC

IC CMOS 1 CIRCUIT 20LCCC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2201AMFKB 1268716-TLC2201AMFKB 687-TLC2201AMFKB TLC2201AMFKB TLC2201AMFKB TLC2201AMFKB
Product Name TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2201AMFKB Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 4.6 to 16 volts 4.6 to 16 volts
VOS 0.2000 millivolts 0.1000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 90 dB
GBW 1.9 MHz 1.9 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details