Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) TLC1543IDW

Description
IC ADC 10BIT SAR 20SOIC
Datasheet
Description
IC ADC 10BIT SAR 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - TLC1543IDW - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
TLC1543IDW
Analog to Digital Converters (ADC) TLC1543IDW
IC ADC 10BIT SAR 20SOIC

IC ADC 10BIT SAR 20SOIC

Supplier's Site Datasheet
Ic, 10Bit Adc, 32Ksps, Smd; Resolution (Bits) Texas Instruments - 26AJ9866 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 10Bit Adc, 32Ksps, Smd; Resolution (Bits) Texas Instruments
26AJ9866
Ic, 10Bit Adc, 32Ksps, Smd; Resolution (Bits) Texas Instruments 26AJ9866
IC, 10BIT ADC, 32KSPS, SMD; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

IC, 10BIT ADC, 32KSPS, SMD; Resolution (Bits):10bit; Sampling Rate:38kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number TLC1543IDW 26AJ9866
Product Name Analog to Digital Converters (ADC) Ic, 10Bit Adc, 32Ksps, Smd; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 7886996 - RS Components, Ltd.
Specs
Signal Conditioning Analogue → current
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details
Signal Conditioners and Isolators - DSCA38-13C - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Si8620BT-IS Digital Isolator - Si8620BT-IS - Skyworks Solutions, Inc.
Specs
Signal Conditioning SigIsol
Form Factor WB SOIC16
Outputs Analog Voltage Output
View Details