Texas Instruments Quad 110kHz 16V SOIC Operational Amplifier IC TLC1079CDRG4

Description
Quad Op-Amp, 110kHz BW, 200uV Vos, 16V, SOIC-14 Product overview: TLC1079CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 110kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1079CDRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op-Amp, 110kHz BW, 200uV Vos, 16V, SOIC-14 Product overview: TLC1079CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 110kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1079CDRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 110kHz 16V SOIC Operational Amplifier IC
687-TLC1079CDRG4
Quad 110kHz 16V SOIC Operational Amplifier IC 687-TLC1079CDRG4
Quad Op-Amp, 110kHz BW, 200uV Vos, 16V, SOIC-14 Product overview: TLC1079CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 110kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1079CDRG4 can be used for catalog matching and distributor lookup.

Quad Op-Amp, 110kHz BW, 200uV Vos, 16V, SOIC-14 Product overview: TLC1079CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 110kHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 110kHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1079CDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1079CDRG4 - 1268690-TLC1079CDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1079CDRG4
1268690-TLC1079CDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1079CDRG4 1268690-TLC1079CDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268690-TLC1079CDRG4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): TS27L4AIDT; NJM12902E; TLC1079CD; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268690-TLC1079CDRG4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): TS27L4AIDT; NJM12902E; TLC1079CD;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now
IC OPAMP GP 110KHZ QUAD 14SOIC - 815-TLC1079CDRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 110KHZ QUAD 14SOIC
815-TLC1079CDRG4
IC OPAMP GP 110KHZ QUAD 14SOIC 815-TLC1079CDRG4
IC OPAMP GP 110KHZ QUAD 14SOIC

IC OPAMP GP 110KHZ QUAD 14SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 687-TLC1079CDRG4 1268690-TLC1079CDRG4 815-TLC1079CDRG4
Product Name Quad 110kHz 16V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1079CDRG4 IC OPAMP GP 110KHZ QUAD 14SOIC
Standards RoHS
Supply Voltage (VS) 1.4 to 16 volts
Slew Rate 32 V/µs
Bandwidth 0.0850 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2413464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers