Texas Instruments TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier TLC1078CPE4

Description
Dual Micropower Precision Low-Voltage Operational Amplifier 8-PDIP 0 to 70
Request a Quote
Description
Dual Micropower Precision Low-Voltage Operational Amplifier 8-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier from Texas Instruments is designed for low-voltage battery-operated applications, operating with a minimum supply voltage of 1.4 V. It features a low power dissipation of approximately 10 µW per amplifier, making it suitable for energy-sensitive designs. The amplifier has a high open-loop gain of 800,000 and a slew rate of 47 V/ms, providing good performance for various signal processing tasks. The input offset voltage is low, with a maximum of 450 µV, and it exhibits minimal drift of 0.1 µV/month. The device supports a common-mode input voltage range that extends below the negative rail, allowing for versatile application in low-voltage environments. Additionally, it can drive loads greater than 20 mA, making it capable of handling small resistive and larger capacitive loads effectively. The TLC1078 is available in multiple package options, including small-outline and plastic DIP, and is characterized for operation from 0°C to 70°C. It also includes internal ESD protection, ensuring reliability in various operating conditions. This operational amplifier is functionally and pin compatible with other devices in the TLC27 series, facilitating upgrades in existing designs.

Datasheet Summary
Powered by GS/AI

The TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier from Texas Instruments is designed for low-voltage battery-operated applications, operating with a minimum supply voltage of 1.4 V. It features a low power dissipation of approximately 10 µW per amplifier, making it suitable for energy-sensitive designs. The amplifier has a high open-loop gain of 800,000 and a slew rate of 47 V/ms, providing good performance for various signal processing tasks. The input offset voltage is low, with a maximum of 450 µV, and it exhibits minimal drift of 0.1 µV/month. The device supports a common-mode input voltage range that extends below the negative rail, allowing for versatile application in low-voltage environments. Additionally, it can drive loads greater than 20 mA, making it capable of handling small resistive and larger capacitive loads effectively. The TLC1078 is available in multiple package options, including small-outline and plastic DIP, and is characterized for operation from 0°C to 70°C. It also includes internal ESD protection, ensuring reliability in various operating conditions. This operational amplifier is functionally and pin compatible with other devices in the TLC27 series, facilitating upgrades in existing designs.

Suppliers

Company
Product
Description
Supplier Links
TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier - TLC1078CPE4 - Texas Instruments
Dallas, TX, United States
TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier
TLC1078CPE4
TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier TLC1078CPE4
Dual Micropower Precision Low-Voltage Operational Amplifier 8-PDIP 0 to 70

Dual Micropower Precision Low-Voltage Operational Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
 - TLC1078CPE4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 800uV Offset-Max, PDIP8

Operational Amplifier, 2 Func, 800uV Offset-Max, PDIP8

Supplier's Site Datasheet
 - TLC1078CPE4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 800uV Offset-Max, PDIP8

Operational Amplifier, 2 Func, 800uV Offset-Max, PDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC1078CPE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC1078CPE4
Instrumentation, OP Amps, Buffer Amps TLC1078CPE4
CMOS Amplifier 2 Circuit 8-PDIP

CMOS Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC1078CPE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC1078CPE4
Integrated Circuits (ICs) - Linear - Amplifiers TLC1078CPE4
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC1078CPE4 TLC1078CPE4 TLC1078CPE4 TLC1078CPE4
Product Name TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.4 to 16 volts 16 volts
VOS 0.4500 millivolts 0.1800 millivolts
Quiescent Current (IQ) 17 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA105 Precision Unity Gain Differential Amplifier - INA105KUE4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
5 suppliers
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIDGSR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAE4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers
TLC2252M Rail-To-Rail uPower Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564001NXD - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 1.5 millivolts
View Details