Texas Instruments High-Performance Analog Quad 10MHz DIP Operational Amplifier IC TLC084IN

Description
Operational Amplifier, 4 Func, 3000uV Offset-Max, BIMOS, PDIP14
Request a Quote Datasheet
Description
Operational Amplifier, 4 Func, 3000uV Offset-Max, BIMOS, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLC084IN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 3000uV Offset-Max, BIMOS, PDIP14

Operational Amplifier, 4 Func, 3000uV Offset-Max, BIMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Quad 10MHz DIP Operational Amplifier IC
687-TLC084IN
Quad 10MHz DIP Operational Amplifier IC 687-TLC084IN
QUAD OP-AMP, 3000uV OFFSET-MAX, 10MHz BAND WIDTH, PDIP14, PLASTIC, MS-001AA, DIP-14 Product overview: TLC084IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084IN can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 3000uV OFFSET-MAX, 10MHz BAND WIDTH, PDIP14, PLASTIC, MS-001AA, DIP-14 Product overview: TLC084IN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC084IN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084IN - 1268680-TLC084IN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084IN
1268680-TLC084IN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084IN 1268680-TLC084IN
Manufacturer: Texas Instruments Win Source Part Number: 1268680-TLC084IN Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268680-TLC084IN
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - TLC084IN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC084IN
Integrated Circuits (ICs) - Linear - Amplifiers TLC084IN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC084IN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC084IN
Instrumentation, OP Amps, Buffer Amps TLC084IN
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC084IN 687-TLC084IN 1268680-TLC084IN TLC084IN TLC084IN
Product Name Quad 10MHz DIP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC084IN Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type DIP; DIP14 Through Hole DIP; 14-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active Active
Supply Voltage (VS) 4.5 volts
Slew Rate 1.60E-5 V/µs 16 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Precision Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1721SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
BUF602 High Speed, Closed Loop Buffer - BUF602ID - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
10 suppliers
Op Amps - 1906622P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details