Dual operational amplifier with 10 MHz bandwidth, 16 V/µs positive slew rate, 19 V/µs negative slew rate, and 55 mA output drive capability, designed for single-supply operation from 4.5 V to 16 V. Available in 8-pin SOIC package with operating temperature range of 0°C to 70°C. Features low input offset voltage of 60 µV, input noise voltage of 8.5 nV/√Hz, and supply current of 1.9 mA per channel. Designed in TI's LBC3 BiCMOS process with PowerPAD™ capability.
Dual Wide Bandwidth High Output Drive Single Supply Op Amp 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1268657-TLC082CDRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Family Name: TLC082
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): LT1819IS8#TRPBF; LT1819IS8#TR; LT1819IS8;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Mexico, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Op Amp GP 10MHz 2Ch 8SOIC BICMOS Product overview: TLC082CDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082CDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC082CDRG4 | 1268657-TLC082CDRG4 | 687-TLC082CDRG4 |
| Product Name | TLC082 Dual Wide Bandwidth High Output Drive Single Supply Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082CDRG4 | Dual 10MHz Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | |
| VOS | 1.9 millivolts | 0.3900 millivolts | |
| Quiescent Current (IQ) | 2500 microamps | ||
| CMRR | 80 dB |