Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017277-TLC082CDGNRG
Packaging: Tape & Reel
Number of Circuits: 2
Mounting: SMD (SMT)
Operating Supply Voltage: 8 V
Bandwidth: 10 MHz
Slew Rate: 16 V/µs
Gain Bandwidth Product: 10 MHz
Number of Channels: 2
Number of Pins: 8
Output Current: 57 mA
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 50 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOP
Operating Supply Current: 1.9 mA
Output Current per Channel: 57 mA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 16 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 5.8 mA
Max Dual Supply Voltage: 8 V
Min Dual Supply Voltage: 2.25 V
Voltage Gain: 120 dB
Input Offset Voltage (Vos): 390 µV
Nominal Gain Bandwidth Product: 10 MHz
Max I/O Voltage: 1.9 mV
Dual Op Amp, 10MHz BW, 390uV Vos, 80dB CMRR, BICMOS, MSOP-8 Product overview: TLC082CDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC082CDGNRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1017277-TLC082CDGNRG4 | 687-TLC082CDGNRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC082CDGNRG4 | Dual 10MHz MSOP Operational Amplifier IC |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 8 volts | 8 volts |
| Source Current (IS) | 1.9 milliamps | |
| VOS | 0.3900 millivolts | |
| IBIAS | 5.00E-5 µA |