8-Bit, 392 kSPS ADC Parallel Out, Microprocessor Peripheral, On-Chip Track-and-Hold, Single Channels 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 129607-TLC0820AIDWR
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Family Name: TLC0820
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Analog Supply Voltage: 4.5 V to 8 V
Digital Supply Voltage: 4.5 V to 8 V
Sampling Rate: 392k
Alternative Parts (Cross-Reference): PM0820ER; PM0820AR; PM0820FR; PM0820AR/883;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC ADC 8BIT 20-SOIC
IC ADC 8BIT 20-SOIC
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
8-Bit 392kSPS ADC, Single-Ended, Parallel, SOIC Product overview: TLC0820AIDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC0820AIDWR can be used for catalog matching and distributor lookup.
IC ADC 8BIT FLASH 20SOIC
IC ADC 8BIT FLASH 20SOIC
8 Bit Analog to Digital Converter 1 Input 1 Flash 20-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0820AIDWR | 129607-TLC0820AIDWR | 296-TLC0820AIDWRDKR-ND | 296-TLC0820AIDWRCT-ND | 296-TLC0820AIDWRTR-ND | 700-TLC0820AIDWR | TLC0820AIDWR | TLC0820AIDWR | TLC0820AIDWR |
| Product Name | TLC0820A 8-Bit, 392 kSPS ADC Parallel Out, Microprocessor Peripheral, On-Chip Track-and-Hold, Single Channels | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC0820AIDWR | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | 8-bit SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 1 LSB |