Texas Instruments 10MHz 16V 57mA MSOP Operational Amplifier IC TLC081CDGNG4

Description
10MHz Op Amp, Single Supply, 16V, 57mA Output, 8-MSOP Product overview: TLC081CDGNG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, 57mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, 57mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC081CDGNG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
10MHz Op Amp, Single Supply, 16V, 57mA Output, 8-MSOP Product overview: TLC081CDGNG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, 57mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, 57mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC081CDGNG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10MHz 16V 57mA MSOP Operational Amplifier IC
687-TLC081CDGNG4
10MHz 16V 57mA MSOP Operational Amplifier IC 687-TLC081CDGNG4
10MHz Op Amp, Single Supply, 16V, 57mA Output, 8-MSOP Product overview: TLC081CDGNG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, 57mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, 57mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC081CDGNG4 can be used for catalog matching and distributor lookup.

10MHz Op Amp, Single Supply, 16V, 57mA Output, 8-MSOP Product overview: TLC081CDGNG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, 57mA, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, 57mA, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC081CDGNG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081CDGNG4 - 1017041-TLC081CDGNG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081CDGNG4
1017041-TLC081CDGNG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081CDGNG4 1017041-TLC081CDGNG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017041-TLC081CDGNG4 Number of Circuits: 1 Mounting: SMD (SMT) Operating Supply Voltage: 8 V Bandwidth: 10 MHz Slew Rate: 16 V/µs Gain Bandwidth Product: 10 MHz Number of Channels: 1 Number of Pins: 8 Output Current: 57 mA Common Mode Rejection Ratio: 80 dB Input Bias Current: 50 pA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOP Operating Supply Current: 1.9 mA Output Current per Channel: 57 mA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 16 V Min Supply Voltage: 4.5 V Nominal Supply Current: 2.9 mA Max Dual Supply Voltage: 8 V Min Dual Supply Voltage: 2.25 V Voltage Gain: 120 dB Input Offset Voltage (Vos): 390 µV Nominal Gain Bandwidth Product: 10 MHz Max I/O Voltage: 1.9 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017041-TLC081CDGNG4
Number of Circuits: 1
Mounting: SMD (SMT)
Operating Supply Voltage: 8 V
Bandwidth: 10 MHz
Slew Rate: 16 V/µs
Gain Bandwidth Product: 10 MHz
Number of Channels: 1
Number of Pins: 8
Output Current: 57 mA
Common Mode Rejection Ratio: 80 dB
Input Bias Current: 50 pA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOP
Operating Supply Current: 1.9 mA
Output Current per Channel: 57 mA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 16 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 2.9 mA
Max Dual Supply Voltage: 8 V
Min Dual Supply Voltage: 2.25 V
Voltage Gain: 120 dB
Input Offset Voltage (Vos): 390 µV
Nominal Gain Bandwidth Product: 10 MHz
Max I/O Voltage: 1.9 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-TLC081CDGNG4 1017041-TLC081CDGNG4
Product Name 10MHz 16V 57mA MSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC081CDGNG4
Standards RoHS RoHS
Supply Voltage (VS) 8 volts 8 volts
Slew Rate 16 V/µs 16 V/µs
Bandwidth 10 MHz 10 MHz
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Precision Low Power Rail-to-Rail CMOS Operational Amplifier - ALD1722PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
LT1013M Dual Precision Operational Amplifier - 5962-8876002PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.3000 millivolts
Quiescent Current (IQ) 550 microamps
View Details
2 suppliers
Audio Amplifier ICs - 1223381 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Operating Range Speaker
View Details