Texas Instruments TLC080 Single Wide-Bandwidth High-Output Drive Single-Supply Op Amp With Shutdown TLC080IP

Description
Single Wide-Bandwidth High-Output Drive Single-Supply Op Amp With Shutdown 8-PDIP -40 to 125
Request a Quote Datasheet
Description
Single Wide-Bandwidth High-Output Drive Single-Supply Op Amp With Shutdown 8-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC080 Single Wide-Bandwidth High-Output Drive Single-Supply Op Amp With Shutdown - TLC080IP - Texas Instruments
Dallas, TX, United States
TLC080 Single Wide-Bandwidth High-Output Drive Single-Supply Op Amp With Shutdown
TLC080IP
TLC080 Single Wide-Bandwidth High-Output Drive Single-Supply Op Amp With Shutdown TLC080IP
Single Wide-Bandwidth High-Output Drive Single-Supply Op Amp With Shutdown 8-PDIP -40 to 125

Single Wide-Bandwidth High-Output Drive Single-Supply Op Amp With Shutdown 8-PDIP -40 to 125

Buy Now Datasheet
 - TLC080IP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1900uV Offset-Max, BIMOS, PDIP8

Operational Amplifier, 1 Func, 1900uV Offset-Max, BIMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
10MHz 1.9mA 57mA Operational Amplifier IC
687-TLC080IP
10MHz 1.9mA 57mA Operational Amplifier IC 687-TLC080IP
10MHz Op Amp, 1.9mA, 57mA Out, 16V, 8-Pin PDIP Product overview: TLC080IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 1.9mA, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 1.9mA, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC080IP can be used for catalog matching and distributor lookup.

10MHz Op Amp, 1.9mA, 57mA Out, 16V, 8-Pin PDIP Product overview: TLC080IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 1.9mA, 57mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 1.9mA, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC080IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC080IP - 1268646-TLC080IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC080IP
1268646-TLC080IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC080IP 1268646-TLC080IP
Manufacturer: Texas Instruments Win Source Part Number: 1268646-TLC080IP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: General Current - Input Bias: 2pA Voltage - Input Offset: 390μV Family Name: TLC080 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.9mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Output Current per Channel: 57mA SR - Slew Rate: 19 V/μs GBP - Gain Bandwidth Product: 10MHz Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V Alternative Parts (Cross-Reference): AD8001SMD; AD8055AR-REEL7; 5962F0623701V9A; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268646-TLC080IP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Family Name: TLC080
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): AD8001SMD; AD8055AR-REEL7; 5962F0623701V9A;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC080IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC080IP
Integrated Circuits (ICs) - Linear - Amplifiers TLC080IP
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC080IP
Operational Amplifiers - Op Amps TLC080IP
Operational Amplifiers - Op Amps High Speed R/R

Operational Amplifiers - Op Amps High Speed R/R

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC080IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC080IP
Instrumentation, OP Amps, Buffer Amps TLC080IP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC080IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC080IP
Instrumentation, OP Amps, Buffer Amps TLC080IP
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC080IP TLC080IP 687-TLC080IP 1268646-TLC080IP TLC080IP TLC080IP TLC080IP
Product Name TLC080 Single Wide-Bandwidth High-Output Drive Single-Supply Op Amp With Shutdown 10MHz 1.9mA 57mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC080IP Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts 4.5 volts
VOS 1.9 millivolts 0.3900 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC340DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
 - CLC446AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC328ADR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details