Texas Instruments Standard Linear and Logic Amplifier Class Texas Instruments TLC080IDR.

Description
Amplifier Class:-; No. of Channels:1 Channel; Output Power:-; Supply Voltage Range:± 2.25V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Description
Amplifier Class:-; No. of Channels:1 Channel; Output Power:-; Supply Voltage Range:± 2.25V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Amplifier Class Texas Instruments - 15AC4633 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier Class Texas Instruments
15AC4633
Amplifier Class Texas Instruments 15AC4633
Amplifier Class:-; No. of Channels:1 Channel; Output Power:-; Supply Voltage Range:± 2.25V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Amplifier Class:-; No. of Channels:1 Channel; Output Power:-; Supply Voltage Range:± 2.25V to ± 8V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:-; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 15AC4633
Product Name Amplifier Class Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
20 GHz Rf Amplifier - 860-CMD192 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
Dual Quad Operational Amplifier IC - 687-LT1125ACN - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722SBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers