The TLC080CP is a general-purpose operational amplifier from Texas Instruments, designed for single-supply applications. It features a wide bandwidth of 10 MHz and a high output drive capability, with output currents of 57 mA for sourcing and 55 mA for sinking. The amplifier has a high slew rate of 16 V/µs and a low input noise voltage of 8.5 nV/,àöHz, making it suitable for a variety of applications including audio, automotive, and industrial instrumentation. The device operates over a supply voltage range of 4.5 V to 16 V and consumes a low supply current of 1.9 mA per channel, with an ultra-low power shutdown mode drawing only 125 µA. The input offset voltage is specified at 60 µV, ensuring accurate signal amplification. The TLC080CP is available in an 8-pin PDIP package, making it easy to integrate into various circuit designs. This operational amplifier is ideal for engineers seeking a reliable and efficient solution for their amplification needs.
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIMOS, PDIP8
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC080CP | TLC080CP | TLC080CP |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |
| Package Type | DIP; PDIP; PDIP8 | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |
| Life Cycle Stage | Obsolete | Active | Active |
| Supply Voltage (VS) | 4.5 volts | ||
| Slew Rate | 1.60E-5 V/µs | 16 V/µs |