Quad wide-bandwidth, high-output-drive operational amplifier with shutdown capability, available in a 16-pin SOIC package and rated for operation from -40°C to 125°C. The device features a 10 MHz bandwidth, 16 V/μs and 19 V/μs slew rates, supply voltage range of 4.5 V to 16 V, supply current of 1.9 mA per channel, and output drive capability of 57 mA sourcing and 55 mA sinking. It includes ultralow power shutdown mode drawing 125 μA per channel, 7 nV/√Hz input noise voltage, and 60 μV input offset voltage.
Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 212978-TLC075AIDRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 19 V/μs
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 16 V, ±2.25 V to 8 V
Operating Supply Current: 2.1mA
Channel Output Current: 57mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quad 10MHz Op Amp, 8V, 57mA Out, 16V Max, BICMOS, SOIC Product overview: TLC075AIDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 10MHz, 8V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 10MHz, 8V, 57mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC075AIDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC075AIDRG4 | 212978-TLC075AIDRG4 | 687-TLC075AIDRG4 |
| Product Name | TLC075A Quad Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC075AIDRG4 | Quad 10MHz 8V 57mA Operational Amplifier IC |
| Standards | RoHS | RoHS | |
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | 8 volts |
| VOS | 1.4 millivolts | 0.3900 millivolts | |
| Quiescent Current (IQ) | 2500 microamps | ||
| CMRR | 80 dB |