The TLC074IDG4 is a quad operational amplifier designed for wide bandwidth and high output drive applications. It operates within a supply voltage range of 4.5 V to 16 V and features a bandwidth of 10 MHz, making it suitable for various audio, automotive, industrial, and instrumentation applications. The device has a high output drive capability, providing 57 mA of output current at VDD - 1.5 V and 55 mA at 0.5 V. It boasts a high slew rate of 16 V/Oºs for positive transitions and 19 V/Oºs for negative transitions, ensuring fast response times. The TLC074IDG4 consumes a supply current of 1.9 mA per channel, with an ultralow power shutdown mode that reduces current to 125 OºA per channel. It features low input noise voltage of 7 nV/,àöHz and a low input offset voltage of 60 OºV, contributing to its precision in signal processing. The device is available in a compact 14-pin SOIC package, making it suitable for space-constrained designs. Its performance characteristics and versatility make it a strong candidate for engineers looking for a reliable operational amplifier for demanding applications.
Quad Wide-Bandwidth High-Output-Drive Op Amp 14-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | TLC074IDG4 |
| Product Name | TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp |
| Standards | RoHS |
| Supply Voltage (VS) | 4.5 to 16 volts |
| VOS | 1.9 millivolts |
| Quiescent Current (IQ) | 2500 microamps |
| CMRR | 80 dB |