The TLC074 is a quad high-output-drive operational amplifier with a bandwidth of 10 MHz, a slew rate of 16 V/μs, and output current drive of 55 mA at 0.5 V and 57 mA at VDD − 1.5 V, operating from a 4.5 V to 16 V supply. It features a supply current of 1.9 mA per channel, an input offset voltage of 60 μV, and ultralow power shutdown mode drawing 125 μA per channel. The device is available in a 14-pin PDIP package with dimensions of 13.97 mm length and 5.06 mm width, and operates over a temperature range of 0°C to 70°C for the commercial grade variant.
Quad Wide-Bandwidth High-Output-Drive Op Amp 14-PDIP 0 to 70
Operational Amplifier, 4 Func, 3000uV Offset-Max, BIMOS, PDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC074CNE4 | TLC074CNE4 |
| Product Name | TLC074 Quad Wide-Bandwidth High-Output-Drive Op Amp | |
| Standards | RoHS | RoHS |
| Supply Voltage (VS) | 4.5 to 16 volts | |
| VOS | 1.9 millivolts | |
| Quiescent Current (IQ) | 2500 microamps | |
| CMRR | 80 dB |