Texas Instruments TLC073 Dual Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown TLC073IDGQRG4

Description
Dual Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
Dual Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 10-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC073 Dual Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown - TLC073IDGQRG4 - Texas Instruments
Dallas, TX, United States
TLC073 Dual Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown
TLC073IDGQRG4
TLC073 Dual Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown TLC073IDGQRG4
Dual Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 10-MSOP-PowerPAD -40 to 125

Dual Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown 10-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC073IDGQRG4 - 1268629-TLC073IDGQRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC073IDGQRG4
1268629-TLC073IDGQRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC073IDGQRG4 1268629-TLC073IDGQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268629-TLC073IDGQRG 4 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 1.5pA Voltage - Input Offset: 390μV Family Name: TLC073 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.1mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-MSOP-PowerPad Output Current per Channel: 57mA SR - Slew Rate: 19 V/μs GBP - Gain Bandwidth Product: 10MHz Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V Alternative Parts (Cross-Reference): AZ358CP; ICL7621BCPA; CA3260E; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268629-TLC073IDGQRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1.5pA
Voltage - Input Offset: 390μV
Family Name: TLC073
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.1mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-MSOP-PowerPad
Output Current per Channel: 57mA
SR - Slew Rate: 19 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 16 V, ±2.25 V ~ 8 V
Alternative Parts (Cross-Reference): AZ358CP; ICL7621BCPA; CA3260E;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
10MHz 8V 2.1mA HTSSOP Operational Amplifier IC - 687-TLC073IDGQRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MHz 8V 2.1mA HTSSOP Operational Amplifier IC
687-TLC073IDGQRG4
10MHz 8V 2.1mA HTSSOP Operational Amplifier IC 687-TLC073IDGQRG4
2-Ch General Purpose Op Amp, 10MHz BW, 8V, 2.1mA, HTSSOP Product overview: TLC073IDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 8V, 2.1mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 8V, 2.1mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC073IDGQRG4 can be used for catalog matching and distributor lookup.

2-Ch General Purpose Op Amp, 10MHz BW, 8V, 2.1mA, HTSSOP Product overview: TLC073IDGQRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 8V, 2.1mA, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 8V, 2.1mA, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC073IDGQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC073IDGQRG4 1268629-TLC073IDGQRG4 687-TLC073IDGQRG4
Product Name TLC073 Dual Wide-Bandwidth High-Output-Drive Op Amp w/Shutdown Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC073IDGQRG4 10MHz 8V 2.1mA HTSSOP Operational Amplifier IC
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts 8 volts
VOS 1.9 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301Q2A - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
4 suppliers
LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers