Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071IDRG4 TLC071IDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268621-TLC071IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268621-TLC071IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071IDRG4 - 1268621-TLC071IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071IDRG4
1268621-TLC071IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071IDRG4 1268621-TLC071IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268621-TLC071IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268621-TLC071IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
10MHz 8V 57mA SOIC Operational Amplifier IC
687-TLC071IDRG4
10MHz 8V 57mA SOIC Operational Amplifier IC 687-TLC071IDRG4
10MHz Op Amp, 1-Ch, 8V, 57mA, SOIC-8 Product overview: TLC071IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 8V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 8V, 57mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC071IDRG4 can be used for catalog matching and distributor lookup.

10MHz Op Amp, 1-Ch, 8V, 57mA, SOIC-8 Product overview: TLC071IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 8V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 8V, 57mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC071IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1268621-TLC071IDRG4 687-TLC071IDRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071IDRG4 10MHz 8V 57mA SOIC Operational Amplifier IC
Standards RoHS
Supply Voltage (VS) 8 volts
Slew Rate 16 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2444518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-8
Number of Pins 8
View Details
Rail-to-Rail FET Input Operational Amplifier - ALD1704GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers