Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071IDGNRG4 TLC071IDGNRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1268620-TLC071IDGNRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1268620-TLC071IDGNRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071IDGNRG4 - 1268620-TLC071IDGNRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071IDGNRG4
1268620-TLC071IDGNRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071IDGNRG4 1268620-TLC071IDGNRG4
Manufacturer: Texas Instruments Win Source Part Number: 1268620-TLC071IDGNRG 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1268620-TLC071IDGNRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
10MHz 16V HTSSOP Operational Amplifier IC
687-TLC071IDGNRG4
10MHz 16V HTSSOP Operational Amplifier IC 687-TLC071IDGNRG4
10MHz Op Amp, 390uV Vos, 16V Max Vcc, 1Ch, BICMOS, HTSSOP Product overview: TLC071IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC071IDGNRG4 can be used for catalog matching and distributor lookup.

10MHz Op Amp, 390uV Vos, 16V Max Vcc, 1Ch, BICMOS, HTSSOP Product overview: TLC071IDGNRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 16V, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 16V, HTSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC071IDGNRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC OPAMP GP 10MHZ SGL 8MSOP - 815-TLC071IDGNRG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 10MHZ SGL 8MSOP
815-TLC071IDGNRG4
IC OPAMP GP 10MHZ SGL 8MSOP 815-TLC071IDGNRG4
IC OPAMP GP 10MHZ SGL 8MSOP

IC OPAMP GP 10MHZ SGL 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1268620-TLC071IDGNRG4 687-TLC071IDGNRG4 815-TLC071IDGNRG4
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC071IDGNRG4 10MHz 16V HTSSOP Operational Amplifier IC IC OPAMP GP 10MHZ SGL 8MSOP
Standards RoHS
Supply Voltage (VS) 8 volts
Slew Rate 16 V/µs
Bandwidth 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD627BN - Lingto Electronic Limited
Specs
Source Current (IS) 0.0600 milliamps
Bandwidth 0.0800 MHz
View Details
Dual Operational Amplifier IC - 687-ALD2711ASA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers